LM4040D25FTA alternative parts: LM4041CIM3-ADJ/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT 2.5V SOT23 | TEXAS INSTRUMENTS LM4041CIM3-ADJ/NOPB. SHUNT V-REFERENCE, 1.233V, 14mV, 3-SOT-23, FULL REEL |
Factory Lead Time: | 19 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2006 | - |
Tolerance: | ±1% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 150ppm/°C | 100ppm/°C |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | 0.95mm |
Current Rating: | 15mA | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | LM4040 | LM4041 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 2.5mV | 10V |
Output Type: | Fixed | Adjustable |
Max Output Current: | 15mA | 12mA |
Trim/Adjustable Output: | NO | YES |
Analog IC - Other Type: | TWO TERMINAL VOLTAGE REFERENCE | TWO TERMINAL VOLTAGE REFERENCE |
Nominal Supply Current: | 45μA | 60μA |
Max Output Voltage: | 2.5V | 10V |
Reference Voltage: | 2.5V | 10V |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 2.5V | 1.24V |
Temp Coef of Voltage-Max: | 150 ppm/°C | - |
Max Junction Temperature (Tj): | 150°C | - |
Current - Cathode: | 73μA | 65μA |
Noise - 10Hz to 10kHz: | 35μVrms | 20μVrms |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 1.22mm |
Length: | 3.04mm | 2.92mm |
Width: | 1.4mm | 1.3mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Termination: | - | SMD/SMT |
Max Power Dissipation: | - | 306mW |
Number of Channels: | - | 1 |
Voltage - Output (Min/Fixed): | - | 1.233V |
Thickness: | - | 1mm |
REACH SVHC: | - | No SVHC |

LM4040D25FTA
(In Stock: 2715)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.156372
$0.16
10
$0.147521
$1.48
100
$0.139171
$13.92
500
$0.131293
$65.65
1000
$0.123862
$123.86
Minimum: 1 Multiples: 1
Unit Price: $0.156372
Ext Price: $0.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools