LM4040D25FTA alternative parts: LM4041DIM3X-1.2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT 2.5V SOT23
IC VREF SHUNT 1% SOT23-3
Factory Lead Time:
19 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
-
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
150ppm/°C
150ppm/°C
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Current Rating:
15mA
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM4040
LM4041
Pin Count:
3
3
Number of Outputs:
1
1
Output Voltage:
2.5mV
1.2V
Output Type:
Fixed
Fixed
Max Output Current:
15mA
12mA
Trim/Adjustable Output:
NO
NO
Analog IC - Other Type:
TWO TERMINAL VOLTAGE REFERENCE
TWO TERMINAL VOLTAGE REFERENCE
Nominal Supply Current:
45μA
-
Max Output Voltage:
2.5V
1.225V
Reference Voltage:
2.5V
-
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.5V
1.225V
Temp Coef of Voltage-Max:
150 ppm/°C
-
Max Junction Temperature (Tj):
150°C
-
Current - Cathode:
73μA
70μA
Noise - 10Hz to 10kHz:
35μVrms
20μVrms
Ambient Temperature Range High:
125°C
-
Height:
1.1mm
-
Length:
3.04mm
2.92mm
Width:
1.4mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Number of Channels:
-
1
LM4040D25FTA

LM4040D25FTA

(In Stock: 2715)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.156372

    $0.16

  • 10

    $0.147521

    $1.48

  • 100

    $0.139171

    $13.92

  • 500

    $0.131293

    $65.65

  • 1000

    $0.123862

    $123.86

Minimum: 1 Multiples: 1

Unit Price: $0.156372

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity