LM4041DFTA alternative parts: LM4041CEM3-ADJ/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODES INC. LM4041DFTA Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4041 Series, 1.225V, SOT-23-3
IC VREF SHUNT 10V 0.5% SOT23-3
Factory Lead Time:
19 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Weight:
7.994566mg
-
Usage Level:
Commercial grade
-
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2010
-
Tolerance:
±1%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
150ppm/°C
100ppm/°C
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Current Rating:
12mA
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM4041
LM4041
Pin Count:
3
3
Number of Outputs:
1
1
Output Voltage:
1.225V
10V
Output Type:
Fixed
Adjustable
Max Output Current:
12mA
12mA
Trim/Adjustable Output:
NO
YES
Analog IC - Other Type:
TWO TERMINAL VOLTAGE REFERENCE
TWO TERMINAL VOLTAGE REFERENCE
Max Output Voltage:
1.225V
10V
Reference Voltage:
1.225V
10V
Reference Type:
Shunt
Shunt
Min Output Voltage:
1.225V
1.225V
Temp Coef of Voltage-Max:
150 ppm/°C
-
Current - Cathode:
73μA
68μA
Noise - 10Hz to 10kHz:
20μVrms
20μVrms
Height:
1.02mm
1.22mm
Length:
3.04mm
2.92mm
Width:
1.4mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Termination:
-
SMD/SMT
Max Power Dissipation:
-
306mW
Number of Channels:
-
1
Voltage - Output (Min/Fixed):
-
1.233V
Thickness:
-
1mm
LM4041DFTA

LM4041DFTA

(In Stock: 3211)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.172010

    $0.17

  • 10

    $0.162273

    $1.62

  • 100

    $0.153088

    $15.31

  • 500

    $0.144423

    $72.21

  • 1000

    $0.136248

    $136.25

Minimum: 1 Multiples: 1

Unit Price: $0.172010

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity