LM7824CT alternative parts: LM7805CT/NOPB
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 24V 1A TO220-3 | IC REG LINEAR 5V 1A TO220-3 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | - |
Operating Temperature: | -40°C~125°C | 0°C~125°C |
Packaging: | Tube | Tube |
Published: | 2014 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Packing Method: | RAIL | - |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | LM7824 | LM7805 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | 35V |
Output Voltage: | 24V | 5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Output Configuration: | Positive | Positive |
Quiescent Current: | 8mA | 8mA |
Accuracy: | 4 % | 2 % |
Output Voltage 1: | 24V | 5V |
Number of Regulators: | 1 | - |
Min Input Voltage: | 27V | 10V |
Protection Features: | Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2V @ 1A Typ | 2V @ 1A |
PSRR: | 67dB (120Hz) | 80dB (120Hz) |
Dropout Voltage: | 2V | 2V |
Dropout Voltage1-Nom: | 2V | 2V |
Power Supply Rejection Ratio (PSRR): | 67dB | - |
Voltage Tolerance-Max: | 5.2% | 5% |
Nominal Output Voltage: | 24V | - |
Output Voltage Accuracy: | 4 % | 2 % |
Height: | 16.51mm | 4.7mm |
Length: | 10.67mm | 14.986mm |
Width: | 4.83mm | 10.16mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | - | 6 Weeks |
Pin Count: | - | 3 |
Voltage - Output (Min/Fixed): | - | 5V |
Current - Quiescent (Iq): | - | 6mA |
Thickness: | - | 4.572mm |
Lead Free: | - | Contains Lead |
LM7824CT
(In Stock: 25530)
ON SemiconductorUnited States