LM7824CT alternative parts: LM78M05CDT/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 24V 1A TO220-3
IC REG LINEAR 5V 500MA TO252-3
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
3
3
Weight:
1.214g
113.398093g
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2014
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Packing Method:
RAIL
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
4.57mm
Base Part Number:
LM7824
LM78M05
Number of Outputs:
1
1
Voltage - Input (Max):
40V
-
Output Voltage:
24V
5V
Output Type:
Fixed
Fixed
Max Output Current:
1A
500mA
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
10mA
Accuracy:
4 %
2 %
Output Voltage 1:
24V
5V
Number of Regulators:
1
1
Min Input Voltage:
27V
7.2V
Protection Features:
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
-
PSRR:
67dB (120Hz)
78dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
1.8V
Power Supply Rejection Ratio (PSRR):
67dB
78dB
Voltage Tolerance-Max:
5.2%
-
Nominal Output Voltage:
24V
5V
Output Voltage Accuracy:
4 %
-
Height:
16.51mm
2.55mm
Length:
10.67mm
6.58mm
Width:
4.83mm
6.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
500mA
Pin Count:
-
4
JESD-30 Code:
-
R-PSSO-G2
Voltage:
-
35V
Max Supply Voltage:
-
35V
Min Supply Voltage:
-
14.8V
Max Output Voltage:
-
5V
Current - Quiescent (Iq):
-
3mA
Thickness:
-
2.3mm
Lead Free:
-
Lead Free
LM7824CT

LM7824CT

(In Stock: 25530)

ON Semiconductor