LM7824CT alternative parts: LM7812CT/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 24V 1A TO220-3
IC REG LINEAR 12V 1A TO220-3
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
1.214g
-
Operating Temperature:
-40°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Published:
2014
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Packing Method:
RAIL
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
LM7824
LM7812
Number of Outputs:
1
1
Voltage - Input (Max):
40V
35V
Output Voltage:
24V
12V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1A
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
8mA
Accuracy:
4 %
2 %
Output Voltage 1:
24V
12V
Number of Regulators:
1
1
Min Input Voltage:
27V
-
Protection Features:
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A
PSRR:
67dB (120Hz)
72dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Power Supply Rejection Ratio (PSRR):
67dB
-
Voltage Tolerance-Max:
5.2%
-
Nominal Output Voltage:
24V
-
Output Voltage Accuracy:
4 %
2 %
Height:
16.51mm
4.7mm
Length:
10.67mm
14.986mm
Width:
4.83mm
10.16mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
-
6 Weeks
Voltage:
-
12V
Voltage - Output (Min/Fixed):
-
12V
Thickness:
-
4.572mm
Lead Free:
-
Lead Free
LM7824CT

LM7824CT

(In Stock: 25530)

ON Semiconductor