LM7824CT alternative parts: LM78L05ACZ/NOPB
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 24V 1A TO220-3 | IC REG LINEAR 5V 100MA TO92-3 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 4.535924g |
Operating Temperature: | -40°C~125°C | 0°C~125°C |
Packaging: | Tube | Bulk |
Published: | 2014 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Packing Method: | RAIL | - |
Terminal Position: | SINGLE | BOTTOM |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | LM7824 | LM78L05 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 24V | 5.2V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 100mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 8mA | 5mA |
Accuracy: | 4 % | 5 % |
Output Voltage 1: | 24V | 5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 27V | 6.7V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2V @ 1A Typ | - |
PSRR: | 67dB (120Hz) | 62dB (120Hz) |
Dropout Voltage: | 2V | 1.6V |
Dropout Voltage1-Nom: | 2V | 1.6V |
Power Supply Rejection Ratio (PSRR): | 67dB | 62dB |
Voltage Tolerance-Max: | 5.2% | - |
Nominal Output Voltage: | 24V | 5V |
Output Voltage Accuracy: | 4 % | 5 % |
Height: | 16.51mm | 5.34mm |
Length: | 10.67mm | 4.3mm |
Width: | 4.83mm | 4.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 12 Weeks |
Contact Plating: | - | Copper, Tin |
Tolerance: | - | 5% |
Termination: | - | Through Hole |
Power Rating: | - | 750mW |
Max Power Dissipation: | - | 750mW |
Current Rating: | - | 100mA |
Pin Count: | - | 3 |
Voltage: | - | 20V |
Max Supply Voltage: | - | 35V |
Min Supply Voltage: | - | 7V |
Power Dissipation: | - | 750mW |
Max Output Voltage: | - | 5.2V |
Current - Quiescent (Iq): | - | 3mA |
Thickness: | - | 3.6mm |
Lead Free: | - | Lead Free |
LM7824CT
(In Stock: 25530)
ON SemiconductorUnited States