LMH0046MHX/NOPB alternative parts: TLV320AIC1107PWR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC INTFACE SPECIALIZED 20HTSSOP | IC |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-PowerTSSOP (0.173, 4.40mm Width) | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Displays | - |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 3.135V~3.465V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Base Part Number: | LMH0046 | TLV320AIC1107 |
Pin Count: | 20 | 20 |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.465V | - |
Temperature Grade: | INDUSTRIAL | - |
Supply Voltage-Min (Vsup): | 3.135V | - |
Interface: | Serial | Serial |
Power Consumption: | 330W | - |
Consumer IC Type: | CONSUMER CIRCUIT | - |
Height: | 1.2mm | 1.2mm |
Length: | 6.5mm | 6.5mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 78.187985mg |
Operating Temperature: | - | -40°C~85°C |
Type: | - | PCM |
Supply Voltage: | - | 3V |
Output: | - | VOLTAGE |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 3.3V |
Min Supply Voltage: | - | 2.7V |
Nominal Supply Current: | - | 7mA |
Data Interface: | - | PCM Audio Interface |
Sampling Rate: | - | 8 ksps |
Voltage - Supply, Analog: | - | 2.7V~3.3V |
Voltage - Supply, Digital: | - | 2.7V~3.3V |
Number of D/A Converters: | - | 1 |
Resolution (Bits): | - | 13 b |
Sigma Delta: | - | Yes |
Number of ADCs / DACs: | - | 1 / 1 |
Filter: | - | YES |
Output Code: | - | TWOS COMPLEMENT |
Companding Law: | - | A-LAW |
Input Code: | - | TWOS COMPLEMENT |

LMH0046MHX/NOPB
(In Stock: 28)
Texas InstrumentsQty
Unit Price
Ext Price
1
$34.176472
$34.18
10
$32.241955
$322.42
100
$30.416938
$3,041.69
500
$28.695225
$14,347.61
1000
$27.070967
$27,070.97
Minimum: 1 Multiples: 1
Unit Price: $34.176472
Ext Price: $34.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity