LMK00306SQ/NOPB alternative parts: LMK00304SQE/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER 3:7 3.1GHZ 36WQFN
IC CLK BUFFER 3:5 3.1GHZ 32WQFN
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
36-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Number of Pins:
36
32
Frequency(Max):
3.1GHz
3.1GHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
36
32
ECCN Code:
EAR99
EAR99
Type:
Fanout Buffer (Distribution), Multiplexer, Translator
Fanout Buffer (Distribution), Multiplexer, Translator
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Packing Method:
TR
TR
Voltage - Supply:
3.15V~3.45V
3.15V~3.45V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Base Part Number:
LMK00306
LMK00304
Output:
HCSL, LVCMOS, LVDS, LVPECL
HCSL, LVCMOS, LVDS, LVPECL
Pin Count:
36
32
Number of Outputs:
7
5
Supply Voltage-Max (Vsup):
3.45V
-
Power Supplies:
2.5/3.33.3V
-
Number of Circuits:
1
1
Load Capacitance:
5pF
-
Nominal Supply Current:
13.5mA
-
Propagation Delay:
1.55 ns
1.55 ns
Input:
CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Ratio - Input:Output:
3:7
3:5
Differential - Input:Output:
Yes/Yes
Yes/Yes
Same Edge Skew-Max (tskwd):
0.05 ns
-
Length:
6mm
5mm
Height Seated (Max):
0.8mm
-
Width:
6mm
5mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
NO LEAD
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
3.3V
Operating Supply Current:
-
13.5mA
Logic Function:
-
Buffer, Clock
Prop. Delay@Nom-Sup:
-
2.7 ns
Height:
-
800μm
Thickness:
-
750μm
LMK00306SQ/NOPB

LMK00306SQ/NOPB

(In Stock: 1580)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $12.303861

    $12.30

  • 10

    $11.607416

    $116.07

  • 100

    $10.950392

    $1,095.04

  • 500

    $10.330559

    $5,165.28

  • 1000

    $9.745810

    $9,745.81

Minimum: 1 Multiples: 1

Unit Price: $12.303861

Ext Price: $12.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity