LNC2V822MTEJ alternative parts: LNT2V822MSEJBN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 8200UF 20% 350V SCREW
CAP ALUM 8200UF 20% 350V SCREW
Factory Lead Time:
21 Weeks
21 Weeks
Mounting Type:
Chassis Mount
Chassis Mount
Package / Case:
Radial, Can - Screw Terminals
Radial, Can - Screw Terminals
Surface Mount:
NO
NO
Terminal Shape:
BINDING POST
BINDING POST
Mounting Feature:
STUD MOUNT
STUD MOUNT
Dielectric Material:
ALUMINUM (WET)
ALUMINUM (WET)
Lifetime @ Temp.:
5000 Hrs @ 85°C
5000 Hrs @ 105°C
Voltage Rated:
350V
350V
Operating Temperature:
-40°C~85°C
-25°C~105°C
Packaging:
Bulk
Bulk
Series:
LNC
LNT
Size / Dimension:
3.543Dia 90.00mm
3.543Dia 90.00mm
Tolerance:
±20%
±20%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Aluminum (Al)
-
Applications:
General Purpose
General Purpose
HTS Code:
8532.22.00
8532.22.00
Capacitance:
8200μF
8200μF
Reach Compliance Code:
compliant
-
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
Lead Spacing:
1.252 31.80mm
1.252 31.80mm
Rated (DC) Voltage (URdc):
350V
350V
Leakage Current:
5mA
5mA
Polarization:
Polar
Polar
Tan Delta:
0.2
0.2
Ripple Current @ Low Frequency:
24.2A @ 120Hz
29.3A @ 120Hz
Ripple Current @ High Frequency:
33.88A @ 10kHz
41.02A @ 10kHz
Diameter:
90mm
90mm
Height Seated (Max):
3.661 93.00mm
6.024 153.00mm
Length:
90mm
150mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
JESD-609 Code:
-
e3
Moisture Sensitivity Level (MSL):
-
Not Applicable
LNC2V822MTEJ

LNC2V822MTEJ

(In Stock: 35)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $61.600335

    $61.60

  • 10

    $58.113524

    $581.14

  • 100

    $54.824079

    $5,482.41

  • 500

    $51.720829

    $25,860.41

  • 1000

    $48.793235

    $48,793.24

Minimum: 1 Multiples: 1

Unit Price: $61.600335

Ext Price: $61.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity