LNC2V822MTEJ alternative parts: LNX2V822MSEJBN, LNX2V822MSEJBB
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP ALUM 8200UF 20% 350V SCREW | CAP ALUM 8200UF 20% 350V SCREW | CAP ALUM 8200UF 20% 350V SCREW |
Factory Lead Time: | 21 Weeks | 21 Weeks | 21 Weeks |
Mounting Type: | Chassis Mount | Chassis Mount | Chassis Mount |
Package / Case: | Radial, Can - Screw Terminals | Radial, Can - Screw Terminals | Radial, Can - Screw Terminals |
Surface Mount: | NO | NO | NO |
Terminal Shape: | BINDING POST | BINDING POST | BINDING POST |
Mounting Feature: | STUD MOUNT | - | - |
Dielectric Material: | ALUMINUM (WET) | ALUMINUM (WET) | ALUMINUM (WET) |
Lifetime @ Temp.: | 5000 Hrs @ 85°C | 20000 Hrs @ 85°C | 20000 Hrs @ 85°C |
Voltage Rated: | 350V | 350V | 350V |
Operating Temperature: | -40°C~85°C | -25°C~85°C | -25°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | LNC | LNX | LNX |
Size / Dimension: | 3.543Dia 90.00mm | 3.543Dia 90.00mm | 3.543Dia 90.00mm |
Tolerance: | ±20% | ±20% | ±20% |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Aluminum (Al) | - | - |
Applications: | General Purpose | General Purpose | General Purpose |
HTS Code: | 8532.22.00 | 8532.22.00 | 8532.22.00 |
Capacitance: | 8200μF | 8200μF | 8200μF |
Reach Compliance Code: | compliant | compliant | compliant |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
Lead Spacing: | 1.252 31.80mm | 1.252 31.80mm | 1.252 31.80mm |
Rated (DC) Voltage (URdc): | 350V | 350V | 350V |
Leakage Current: | 5mA | 5mA | 5mA |
Polarization: | Polar | Polar | Polar |
Tan Delta: | 0.2 | 0.2 | 0.2 |
Ripple Current @ Low Frequency: | 24.2A @ 120Hz | 18.2A @ 120Hz | 18.2A @ 120Hz |
Ripple Current @ High Frequency: | 33.88A @ 10kHz | 25.48A @ 10kHz | 25.48A @ 10kHz |
Diameter: | 90mm | 90mm | 90mm |
Height Seated (Max): | 3.661 93.00mm | 5.236 133.00mm | 5.236 133.00mm |
Length: | 90mm | 130mm | 130mm |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
JESD-609 Code: | - | e3 | e3 |

LNC2V822MTEJ
(In Stock: 35)
NichiconQty
Unit Price
Ext Price
1
$61.600335
$61.60
10
$58.113524
$581.14
100
$54.824079
$5,482.41
500
$51.720829
$25,860.41
1000
$48.793235
$48,793.24
Minimum: 1 Multiples: 1
Unit Price: $61.600335
Ext Price: $61.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity