LNK304GN-TL alternative parts: LNK304PN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LNK304 Series 700 V 69% 70 kHz Energy-Efficient Off-Line Switcher IC - SMD-8
IC OFFLINE SWIT OCP 8DIP
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-SMD (7 Leads), Gull Wing
8-DIP (0.300, 7.62mm), 7 Leads
Surface Mount:
YES
-
Number of Pins:
8
7
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tube
Series:
LinkSwitch®-TN
LinkSwitch®-TN
Published:
2005
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
12mW
12mW
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Pin Count:
8
8
Number of Outputs:
1
1
Output Voltage:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
200μA
200μA
Output Current:
170mA
170mA
Topology:
Buck, Buck-Boost, Flyback
Buck, Buck-Boost, Flyback
Frequency - Switching:
66kHz
66kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Internal Switch(s):
Yes
Yes
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Open Loop, Over Temperature, Short Circuit
Max Duty Cycle:
72 %
72 %
Max Supply Voltage (AC):
265V
265V
Duty Cycle:
69%
69%
Output Isolation:
Non-Isolated
Non-Isolated
Voltage - Breakdown:
700V
700V
Min Supply Voltage (AC):
85V
85V
Length:
9.575mm
9.83mm
Width:
6.35mm
6.6mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
Weight:
-
2.26799g
Additional Feature:
-
REQUIRES AN AC SUPPLY OF 85 TO 256V
JESD-30 Code:
-
R-PDIP-T8
Output Type:
-
Adjustable
Voltage:
-
9V
Min Input Voltage:
-
85V
Max Input Voltage:
-
265V
Min Input Voltage (AC):
-
85V
Max Input Voltage (AC):
-
265V
Height:
-
3.68mm
REACH SVHC:
-
No SVHC
LNK304GN-TL

LNK304GN-TL

(In Stock: 39072)

Power Integrations

Qty

Unit Price

Ext Price

  • 1

    $0.445355

    $0.45

  • 10

    $0.420146

    $4.20

  • 100

    $0.396364

    $39.64

  • 500

    $0.373929

    $186.96

  • 1000

    $0.352763

    $352.76

Minimum: 1 Multiples: 1

Unit Price: $0.445355

Ext Price: $0.45

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity