LQG15HH1N2C02D alternative parts: LQG15HN1N2C02D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FIXED IND 1.2NH 1A 70 MOHM | FIXED IND 1.2NH 1A 80 MOHM |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Shape/Size Description: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE |
Frequency-Self-Resonant: | 6GHz | 6GHz |
Material-Core: | Air | Air |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | LQG15 | LQG15 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.2nH | ±0.2nH |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Type: | Multilayer | Multilayer |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Current Rating (Amps): | 1A | 1A |
Shielding: | NO | NO |
Number of Functions: | 1 | 1 |
Inductance: | 1.2nH | 1.2nH |
Test Frequency: | 100MHz | 100MHz |
DC Resistance (DCR): | 70mOhm Max | 80mOhm Max |
Inductor Application: | RF INDUCTOR | RF INDUCTOR |
Terminal Placement: | DUAL ENDED | DUAL ENDED |
Quality Factor-Min (at L-nom): | 8 | 8 |
Rated Current-Max: | 1A | 1A |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |

LQG15HH1N2C02D
(In Stock: 600000)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.154339
$0.15
10
$0.145603
$1.46
100
$0.137361
$13.74
500
$0.129586
$64.79
1000
$0.122251
$122.25
Minimum: 1 Multiples: 1
Unit Price: $0.154339
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools