LQG15HS33NJ02D alternative parts: LQG15HH33NJ02D, LQG15HN33NJ02D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | FIXED IND 33NH 350MA 580 MOHM | Fixed Inductors 0402 33nH /-5% 100MHz 0.58ohm | FIXED IND 33NH 300MA 670 MOHM |
Lifecycle Status: | IN PRODUCTION (Last Updated: 3 weeks ago) | IN PRODUCTION (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 7 Weeks | 7 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Shape/Size Description: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE |
Frequency-Self-Resonant: | 1.6GHz | 1.6GHz | 1.5GHz |
Material-Core: | Air | Air | Air |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | LQG15 | LQG15 | LQG15 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Multilayer | Multilayer | Multilayer |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Current Rating (Amps): | 350mA | 350mA | 300mA |
Packing Method: | TR, Paper, 7 Inch | - | TR, Paper, 7 Inch |
Shielding: | NO | NO | NO |
Number of Functions: | 1 | 1 | 1 |
Depth: | 550μm | - | 550μm |
Current Rating: | 200mA | 200mA | 200mA |
Military Standard: | Not | - | Not |
Case Code (Metric): | 1005 | 1005 | 1005 |
Case Code (Imperial): | 0402 | 0402 | 0402 |
Inductance: | 33nH | 33nH | 33nH |
Test Frequency: | 100MHz | 100MHz | 100MHz |
DC Resistance (DCR): | 580mOhm Max | 580mOhm Max | 670mOhm Max |
Max DC Current: | 200mA | 200mA | 200mA |
Inductor Application: | RF INDUCTOR | RF INDUCTOR | RF INDUCTOR |
Terminal Placement: | DUAL ENDED | DUAL ENDED | DUAL ENDED |
Q @ Freq: | 8 @ 100MHz | 8 @ 100MHz | 8 @ 100MHz |
Quality Factor-Min (at L-nom): | 8 | 8 | 8 |
Q Factor: | 8 | 8 | 8 |
DC Current: | 200mA | - | 200mA |
Height: | 500μm | 500μm | 508μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
Radiation Hardening: | No | - | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Ratings: | - | AEC-Q200 | - |
Number of Pins: | - | - | 2 |
Weight: | - | - | 652.039032μg |
Resistance: | - | - | 670mOhm |
Inductance Tolerance: | - | - | 5% |
REACH SVHC: | - | - | No SVHC |

LQG15HS33NJ02D
(In Stock: 20000)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.021540
$0.02
10
$0.020321
$0.20
100
$0.019171
$1.92
500
$0.018085
$9.04
1000
$0.017062
$17.06
Minimum: 1 Multiples: 1
Unit Price: $0.021540
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity