LQG15HS33NJ02D alternative parts: LQG15HN33NJ02D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 33NH 350MA 580 MOHM
FIXED IND 33NH 300MA 670 MOHM
Lifecycle Status:
IN PRODUCTION (Last Updated: 3 weeks ago)
IN PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
1.6GHz
1.5GHz
Material-Core:
Air
Air
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
LQG15
LQG15
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Multilayer
Multilayer
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Current Rating (Amps):
350mA
300mA
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Shielding:
NO
NO
Number of Functions:
1
1
Depth:
550μm
550μm
Current Rating:
200mA
200mA
Military Standard:
Not
Not
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Inductance:
33nH
33nH
Test Frequency:
100MHz
100MHz
DC Resistance (DCR):
580mOhm Max
670mOhm Max
Max DC Current:
200mA
200mA
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
8 @ 100MHz
8 @ 100MHz
Quality Factor-Min (at L-nom):
8
8
Q Factor:
8
8
DC Current:
200mA
200mA
Height:
500μm
508μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
2
Weight:
-
652.039032μg
Resistance:
-
670mOhm
Inductance Tolerance:
-
5%
REACH SVHC:
-
No SVHC
LQG15HS33NJ02D

LQG15HS33NJ02D

(In Stock: 20000)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.021540

    $0.02

  • 10

    $0.020321

    $0.20

  • 100

    $0.019171

    $1.92

  • 500

    $0.018085

    $9.04

  • 1000

    $0.017062

    $17.06

Minimum: 1 Multiples: 1

Unit Price: $0.021540

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity