LQW18AN22NG0ZD alternative parts: LQW15AN12NJ00D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 22NH 500MA 300 MOHM
FIXED IND 12NH 500MA 140 MOHM
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0402 (1005 Metric)
Surface Mount:
YES
-
Terminal Shape:
ONE SURFACE
ONE SURFACE
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
4GHz
5.5GHz
Material-Core:
Non-Magnetic
Non-Magnetic
Special Features:
Q MEASURED AT 250 MHZ
Q MEASURED AT 250 MHZ
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
LQW18
LQW15
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.039Lx0.024W 1.00mmx0.60mm
Tolerance:
±2%
±5%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Type:
Wirewound
Wirewound
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Current Rating (Amps):
500mA
-
Shielding:
NO
NO
Number of Functions:
1
1
Inductance:
22nH
12nH
Test Frequency:
100MHz
100MHz
DC Resistance (DCR):
300mOhm
140mOhm Max
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
25 @ 250MHz
30 @ 250MHz
Quality Factor-Min (at L-nom):
40
30
Rated Current-Max:
0.5A
-
Height Seated (Max):
0.039 1.00mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Mount:
-
Surface Mount
Weight:
-
793.786648μg
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
HTS Code:
-
8504.50.80.00
Packing Method:
-
TR, Paper, 7 Inch
Depth:
-
700μm
Current Rating:
-
500mA
Military Standard:
-
Not
Case Code (Metric):
-
1005
Case Code (Imperial):
-
0402
Max DC Current:
-
500mA
Q Factor:
-
30
Inductance Tolerance:
-
5%
DC Current:
-
500mA
Height:
-
508μm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
LQW18AN22NG0ZD

LQW18AN22NG0ZD

(In Stock: 18)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.035749

    $0.04

  • 500

    $0.026286

    $13.14

  • 1000

    $0.021905

    $21.90

  • 2000

    $0.020096

    $40.19

  • 5000

    $0.018782

    $93.91

  • 10000

    $0.017471

    $174.71

  • 15000

    $0.016897

    $253.46

  • 50000

    $0.016614

    $830.70

Minimum: 1 Multiples: 1

Unit Price: $0.035749

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity