LQW2UAS56NJ00L alternative parts: HK100556NJ-TV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 56NH 1A 180 MOHM SMD
FIXED IND 56NH 300MA 230 MOHM
Lifecycle Status:
IN PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
8 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
1008 (2520 Metric)
0402 (1005 Metric)
Terminal Shape:
ONE SURFACE
WRAPAROUND
Weight:
39.008944mg
-
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
1.3GHz
750MHz
Material-Core:
Air
Ferrite
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
LQW2
HK
Size / Dimension:
0.103Lx0.096W 2.62mmx2.45mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±5%
±5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Wirewound
Multilayer
HTS Code:
8504.50.80.00
8504.50.80.00
Packing Method:
TR, Embossed, 7 Inch
-
Shielding:
Unshielded
NO
Number of Functions:
1
1
Depth:
2.65mm
-
Construction:
Chip
-
Current Rating:
1A
300mA
Case Code (Metric):
2520
0402
Case Code (Imperial):
1008
1005
Inductance:
56nH
56nH
Test Frequency:
50MHz
100MHz
DC Resistance (DCR):
180mOhm Max
230mOhm Max
Max DC Current:
1A
-
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
65 @ 350MHz
8 @ 100MHz
Quality Factor-Min (at L-nom):
65
8
Q Factor:
65
-
Case/Size Code:
1010
-
Inductance Tolerance:
5%
-
Height:
1.83mm
-
Height Seated (Max):
0.080 2.03mm
0.022 0.55mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2016
Reach Compliance Code:
-
unknown
Rated Current-Max:
-
0.2A
Ratings:
-
AEC-Q200
LQW2UAS56NJ00L

LQW2UAS56NJ00L

(In Stock: 1010)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.150164

    $0.15

  • 10

    $0.141664

    $1.42

  • 100

    $0.133645

    $13.36

  • 500

    $0.126081

    $63.04

  • 1000

    $0.118944

    $118.94

Minimum: 1 Multiples: 1

Unit Price: $0.150164

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity