LSM9DS1TR alternative parts: LSM9DS0TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IMU ACCEL/GYRO/MAG I2C/SPI 24LGA | IMUs - Inertial Measurement Units iNEMO inertial mod 3D Accl-Gyro-Mgntmtr |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFLGA Module | 24-TFLGA Module |
Surface Mount: | YES | YES |
Number of Pins: | 24 | 24 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.2V | 3V |
Terminal Pitch: | 0.43mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | LSM9D | LSM9D |
Output Type: | I2C, SPI | I2C, SPI |
Max Supply Voltage: | 3.6V | - |
Min Supply Voltage: | 1.9V | - |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Sensor Type: | Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis | Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis |
Length: | 3.5mm | 4mm |
Height Seated (Max): | 1.027mm | 1.07mm |
Width: | 3mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Series: | - | iNEMO |
JESD-609 Code: | - | e4 |
Pin Count: | - | 24 |
Operating Supply Voltage: | - | 3.6V |
Interface: | - | I2C, SPI |
Operating Supply Current: | - | 6.1mA |
Bandwidth: | - | 400 kHz |
Resolution: | - | 2 B |
Max Supply Voltage (DC): | - | 3.6V |
Min Supply Voltage (DC): | - | 2.4V |
Radiation Hardening: | - | No |

LSM9DS1TR
(In Stock: 56000)
STMicroelectronicsUnited States