LVT06R0150FER alternative parts: SG73P1JTTD27R4F, SG73P1JTTD4022F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 0.015 OHM 1% 1/3W 0603 | RES 27.4 OHM 1% 1/3W 0603 | RES 40.2K OHM 1% 1/3W 0603 |
Factory Lead Time: | 18 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | LVT | SG73P | SG73P |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 15mOhm | 27.4Ohm | 40.2kOhm |
Composition: | Metal Element | Thick Film | Thick Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W | 0.333W 1/3W |
Features: | Current Sense | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding |
Height Seated (Max): | 0.026 0.65mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | - | AEC-Q200 | AEC-Q200 |

LVT06R0150FER
(In Stock: 157501)
OhmiteQty
Unit Price
Ext Price
1
$0.464556
$0.46
10
$0.438260
$4.38
100
$0.413453
$41.35
500
$0.390050
$195.02
1000
$0.367972
$367.97
Minimum: 1 Multiples: 1
Unit Price: $0.464556
Ext Price: $0.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity