LY3-0-AC120 alternative parts: LY3N-AC120
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RELAY GEN PURPOSE 3PDT 10A 120V | RELAY GEN PURPOSE 3PDT 10A 120V |
Mount: | Through Hole | Socket, Socketable |
Mounting Type: | Through Hole | Socketable |
Number of Pins: | 11 | 11 |
CoilResistance: | 2.45kOhm | 2.45kOhm |
Coil Voltage AC: | 120V | 120V |
Contact Materials: | Silver Alloy | Silver Alloy |
Operating Temperature: | -25°C~55°C | -25°C~55°C |
Packaging: | Bulk | Bulk |
Series: | LY | LY |
Published: | 2003 | 2002 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | Quick Connect |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC); 36 V | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC); 36 V |
HTS Code: | 8536.41.00.20 | 8536.41.00.20 |
Reference Standard: | CSA; LR; SEMKO; SEV; UL; VDE | CSA; LR; SEMKO; SEV; UL; VDE |
Termination Style: | PC Pin | Plug In |
Body Breadth: | 21.59 mm | 27.94 mm |
Physical Dimension: | 27.94mm x 21.59mm x 35.56mm | 31.49mm x 27.94mm x 36.57mm |
Max Voltage Rating (AC): | 250V | 250V |
Max Current Rating: | 10A | 10A |
Throw Configuration: | 3PDT | 3PDT |
Max Voltage Rating (DC): | 125V | 125V |
Contact Form: | 3PDT (3 Form C) | 3PDT (3 Form C) |
Relay Type: | General Purpose | General Purpose |
Operate Time: | 25ms | 25ms |
Coil Voltage: | 120VAC | 120VAC |
Coil Type: | Non Latching | Non Latching |
Switching Voltage: | 250VAC 125VDC -Max | 250VAC 125VDC -Max |
Coil Current: | 14.8mA | 14.8mA |
Release Time: | 25 ms | 25 ms |
Contact (DC) Max Rating R Load: | 10A@24VDC | 10A@24VDC |
Must Operate Voltage: | 96VAC | 96VAC |
Power Consumption: | 2W | 2W |
Coil Power: | 2W | 2W |
Must Release Voltage: | 36VAC | 36VAC |
Contact/Output Supply Type: | AC/DC | AC/DC |
Relay Action: | MOMENTARY | MOMENTARY |
Coil/Input Supply Type: | AC | AC |
Height: | 36mm | - |
Length: | 28mm | 28mm |
Width: | 21.5mm | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Depth: | - | 31.5mm |
Voltage - Rated AC: | - | 250V |
Features: | - | Lighted Indicator |
Body Height: | - | 36.57mm |

LY3-0-AC120
(In Stock: 46)
Omron Automation and SafetyQty
Unit Price
Ext Price
1
$9.666909
$9.67
10
$9.119725
$91.20
100
$8.603515
$860.35
500
$8.116523
$4,058.26
1000
$7.657097
$7,657.10
Minimum: 1 Multiples: 1
Unit Price: $9.666909
Ext Price: $9.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity