M24128-BRDW6TP alternative parts: M24128-BFMC6TG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 128K I2C 1MHZ 8TSSOP
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
13 Weeks
12 Weeks
Contact Plating:
Gold, Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-UFDFN Exposed Pad
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.65mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
M24128
M24128
Pin Count:
8
8
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Memory Size:
128Kb 16K x 8
128Kb 16K x 8
Nominal Supply Current:
2.5mA
2mA
Clock Frequency:
1MHz
1MHz
Access Time:
450ns
450ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
128 kb
128 kb
Serial Bus Type:
I2C
I2C
Write Cycle Time-Max (tWC):
5ms
5ms
Height:
1mm
-
Length:
3mm
3mm
Width:
4.4mm
2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
1.7V
Memory Width:
-
8
Standby Current-Max:
-
0.000001A
Endurance:
-
4000000 Write/Erase Cycles
Data Retention Time-Min:
-
200
Write Protection:
-
HARDWARE
I2C Control Byte:
-
1010DDDR
Height Seated (Max):
-
0.6mm
M24128-BRDW6TP

M24128-BRDW6TP

(In Stock: 49830)

STMicroelectronics