M24128-BRDW6TP alternative parts: M24128-DRDW3TP/K
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 128K I2C 1MHZ 8TSSOP | EEPROM Serial-I2C 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 13 Weeks | 14 Weeks |
Contact Plating: | Gold, Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | Automotive grade |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | M24128 | M24128 |
Pin Count: | 8 | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 128Kb 16K x 8 | 128Kb 16K x 8 |
Nominal Supply Current: | 2.5mA | 2mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 450ns | 450ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 4ms |
Density: | 128 kb | 128 kb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 4ms |
Height: | 1mm | - |
Length: | 3mm | 4.4mm |
Width: | 4.4mm | 3mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Series: | - | Automotive, AEC-Q100 |
Memory Width: | - | 8 |
Height Seated (Max): | - | 1.2mm |

M24128-BRDW6TP
(In Stock: 49830)
STMicroelectronicsUnited States