M24128-BRDW6TP alternative parts: M24128S-FCU6T/T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 128K I2C 1MHZ 8TSSOP
STMICROELECTRONICS M24128S-FCU6T/TEEPROM, 128 Kbit, 16K x 8bit, 400 kHz, Serial I2C, WLCSP, 4 Pins
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
13 Weeks
10 Weeks
Contact Plating:
Gold, Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
4-XFBGA, WLCSP
Number of Pins:
8
4
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
4
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
1.8V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
BOTTOM
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
M24128
M24128
Pin Count:
8
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Memory Size:
128Kb 16K x 8
128Kb 16K x 8
Nominal Supply Current:
2.5mA
-
Clock Frequency:
1MHz
1MHz
Access Time:
450ns
650ms
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
128 kb
-
Serial Bus Type:
I2C
I2C
Write Cycle Time-Max (tWC):
5ms
5ms
Height:
1mm
-
Length:
3mm
0.833mm
Width:
4.4mm
0.833mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Supply Voltage-Min (Vsup):
-
1.7V
Operating Mode:
-
SYNCHRONOUS
Organization:
-
16KX8
Memory Width:
-
8
Memory Density:
-
131072 bit
Height Seated (Max):
-
0.3mm
REACH SVHC:
-
No SVHC
M24128-BRDW6TP

M24128-BRDW6TP

(In Stock: 49830)

STMicroelectronics