M24C16-RMN6TP alternative parts: M24C32-WMN6TP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 16K I2C 400KHZ 8SO | IC EEPROM 32K I2C 1MHZ 8SO |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | NRND (Last Updated: 6 months ago) |
Factory Lead Time: | 13 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 1.8V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | M24C16 | M24C32 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 16Kb 2K x 8 | 32Kb 4K x 8 |
Nominal Supply Current: | 1mA | 5mA |
Clock Frequency: | 400kHz | 1MHz |
Access Time: | 900ns | 450ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 16 kb | 32 kb |
Standby Current-Max: | 0.000001A | - |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | - |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | - |
Write Protection: | HARDWARE | - |
I2C Control Byte: | 1010MMMR | - |
Height: | 1.25mm | 1.25mm |
Length: | 4.9mm | 4.9mm |
Width: | 3.9mm | 3.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
REACH SVHC: | - | No SVHC |

M24C16-RMN6TP
(In Stock: 65000)
STMicroelectronicsUnited States