M83723/75W2041N alternative parts: D38999/26FG41PB-LC, TV06RW-21-41S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector ST PLUG BAYONET 41P SIZE 20
Circular MIL Spec Connector 41P SIZE 21 STRAIGHT PIN PLUG CRIMP
AMPHENOL TV06RW-21-41S Circular Connector
Factory Lead Time:
16 Weeks
12 Weeks
16 Weeks
Mount:
Cable
Cable
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum
Aluminum
Aluminum
Contact Finish Mating:
Gold
-
Gold
Contact Materials:
Copper Alloy
-
Copper Alloy
Operating Temperature:
-65°C~200°C
-65°C~200°C
-65°C~175°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-DTL-83723 Series III
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
Published:
2006
2011
2011
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
-
Crimp
Connector Type:
Plug, Female Sockets
Plug Housing
Plug, Female Sockets
Number of Positions:
41 (Power)
41
41
Color:
Olive Drab
-
Olive Drab
Applications:
Automotive, Military
-
Aviation, Marine, Military
Gender:
Male
-
Male
Additional Feature:
STANDARD: MIL-C-83723, COMPATIBLE CONTACT: M39029/5-115
-
-
Fastening Type:
Bayonet Lock
Threaded
Threaded
MIL Conformance:
YES
YES
YES
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
YES
Mixed Contacts:
NO
-
NO
Option:
GENERAL PURPOSE
-
GENERAL PURPOSE
Orientation:
N (Normal)
B
N (Normal)
Shielding:
Unshielded
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Environment Resistant
Current Rating:
7.5A
7.5A
7.5A
Military Standard:
MIL-DTL-83723
MIL-DTL-38999
MIL-DTL-38999
Shell Finish:
Olive Drab Cadmium
Electroless Nickel
Olive Drab Cadmium
Shell Size - Insert:
20-41
21-41
21-41
Number of Contacts:
41
-
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Contact Gender:
Female
Male
Female
Empty Shell:
NO
YES
NO
Backshell Type:
SOLID
-
SOLID
Plating:
Cadmium
Electroless Nickel
Cadmium
Features:
Coupling Nut
Coupling Nut, Self Locking
Coupling Nut, Self Locking
Contact Finish Thickness - Mating:
50.0μin 1.27μm
-
50.0μin 1.27μm
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Contact Plating:
-
Gold
-
Contact Shape:
-
Circular
-
Body Material:
-
Aluminium
Aluminium
Contact Sizes:
-
20
-
Voltage Rated:
-
850V
-
JESD-609 Code:
-
e4
-
ECCN Code:
-
EAR99
-
Type:
-
For Male Pins
-
Contact Type:
-
Crimp
-
Total Number of Contacts:
-
41
41
Housing Color:
-
Silver
-
Note:
-
Contacts Not Included
-
Environmental Characteristics:
-
ENVIRONMENT/MOISTURE RESISTANT
CORROSION RESISTANT; MOISTURE RESISTANT
Shell Size, MIL:
-
G
-
Wire/Cable Gauge:
-
20 AWG
-
REACH SVHC:
-
No SVHC
No SVHC
Insert Material:
-
-
Thermoplastic
Ratings:
-
-
Environment Resistant
M83723/75W2041N

M83723/75W2041N

(In Stock: 93)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $92.840580

    $92.84

  • 10

    $87.585453

    $875.85

  • 100

    $82.627786

    $8,262.78

  • 500

    $77.950741

    $38,975.37

  • 1000

    $73.538435

    $73,538.44

Minimum: 1 Multiples: 1

Unit Price: $92.840580

Ext Price: $92.84

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity