MAKK2520T1R0M alternative parts: MAKK2016H1R5M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ind Power Wirewound 1uH 20% 2MHz Metal 2.5A 1008 Embossed T/R
FIXED IND 1.5UH 1.8A 105 MOHM
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
1008 (2520 Metric)
0806 (2016 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Material-Core:
Metal
Metal
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MCOIL™, MA
MCOIL™, MA, H Type
Published:
2015
2015
Size / Dimension:
0.098Lx0.079W 2.50mmx2.00mm
0.079Lx0.063W 2.00mmx1.60mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Wirewound
Wirewound
HTS Code:
8504.50.80.00
8504.50.80.00
Shielding:
NO
Shielded
Number of Functions:
1
1
Depth:
2mm
-
Current Rating:
2.5A
1.8A
Case Code (Metric):
2520
2016
Case Code (Imperial):
1008
0806
Inductance:
1μH
1.5μH
Test Frequency:
2MHz
2MHz
DC Resistance (DCR):
72mOhm Max
105mOhm Max
Max DC Current:
2.5A
-
Inductor Application:
POWER INDUCTOR
POWER INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Current - Saturation:
2.7A
2.4A
Height:
1mm
-
Height Seated (Max):
0.039 1.00mm
0.039 1.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
MAKK2520T1R0M

MAKK2520T1R0M

(In Stock: 98020)

Taiyo Yuden

Qty

Unit Price

Ext Price

  • 1

    $0.145186

    $0.15

  • 10

    $0.136968

    $1.37

  • 100

    $0.129215

    $12.92

  • 500

    $0.121901

    $60.95

  • 1000

    $0.115001

    $115.00

Minimum: 1 Multiples: 1

Unit Price: $0.145186

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity