MAX232DW alternative parts: MAX232IDW
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TEXAS INSTRUMENTS - MAX232DW - DRIVER/RECEIVER DUAL EIA-232, 232 | EIA-232 DRIVE/RECEIVER, DUAL, 16SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 420.395078mg | 420.395078mg |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | EXTERNAL CHARGE PUMP | EXTERNAL CHARGE PUMP |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | MAX232 | MAX232 |
Pin Count: | 16 | 16 |
Output Voltage: | 7V | 7V |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Nominal Supply Current: | 10mA | 10mA |
Output Current: | 10mA | 10mA |
Logic Function: | Receiver, Transceiver | Receiver, Transceiver |
Data Rate: | 120Kbps | 120Kbps |
Output Characteristics: | TOTEM-POLE | TOTEM-POLE |
Differential Output: | NO | NO |
Output Polarity: | INVERTED | INVERTED |
Protocol: | RS232 | RS232 |
Input Characteristics: | SCHMITT TRIGGER | SCHMITT TRIGGER |
Number of Drivers/Receivers: | 2/2 | 2/2 |
Receiver Number of Bits: | 2 | - |
Duplex: | Full | Full |
Receiver Hysteresis: | 500mV | 500mV |
Number of Drivers: | 2 | - |
Number of Transceivers: | 1 | 1 |
Simplex/Duplex: | Full Duplex | Full Duplex |
Supply Voltage1-Nom: | 5V | 5V |
Height: | 2.65mm | 2.65mm |
Length: | 10.3mm | 10.3mm |
Width: | 7.5mm | 7.5mm |
Thickness: | 2.35mm | 2.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Driver Number of Bits: | - | 2 |
Number of Receivers: | - | 2 |

MAX232DW
(In Stock: 26)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.338957
$0.34
10
$0.319771
$3.20
100
$0.301671
$30.17
500
$0.284595
$142.30
1000
$0.268486
$268.49
Minimum: 1 Multiples: 1
Unit Price: $0.338957
Ext Price: $0.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity