MAX3243CDBG4 alternative parts: SP3243ECA-L, MAX3243IDB
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | IC RS232 MULTCH DRVR/RCVR 28SSOP | IC TXRX RS232 INTELLIGENT 28SSOP | Triple Transmitter Quint Receiver RS-232 28-Pin SSOP Tube |
Lifecycle Status: | ACTIVE (Last Updated: 1 week ago) | - | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | - | 6 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | SSOP | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 28 | 28 |
Weight: | 208.397344mg | 2.26799g | 208.397344mg |
Number of I/Os: | 16 | - | 16 |
Operating Temperature: | 0°C~70°C | - | -40°C~85°C |
Packaging: | Tube | - | Tube |
JESD-609 Code: | e4 | e3 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | - | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 28 | - | 28 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Transceiver | - | Transceiver |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 3V~5.5V | - | 3V~5.5V |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 3 | 3 | 3 |
Supply Voltage: | 3.3V | 3.3V | 3.3V |
Base Part Number: | MAX3243 | - | MAX3243 |
Pin Count: | 28 | 28 | 28 |
Operating Supply Voltage: | 5V | - | 5V |
Nominal Supply Current: | 1mA | 1mA | 1mA |
Propagation Delay: | 150 ns | 150 ns | 150 ns |
Logic Function: | Receiver, Transceiver | Transceiver | Receiver, Transceiver |
Data Rate: | 250kbps | 120 kbps | 250kbps |
Differential Output: | NO | NO | NO |
Output Polarity: | INVERTED | - | INVERTED |
Protocol: | RS232 | - | RS232 |
Input Characteristics: | SCHMITT TRIGGER | SCHMITT TRIGGER | SCHMITT TRIGGER |
Number of Drivers/Receivers: | 3/5 | - | 3/5 |
Duplex: | Full | - | Full |
Receiver Hysteresis: | 300mV | - | 500mV |
Number of Drivers: | 3 | - | 3 |
Number of Transceivers: | 1 | 1 | 1 |
Simplex/Duplex: | Full Duplex | - | Full Duplex |
Supply Voltage1-Nom: | 3.3V | - | 3.3V |
Number of Receivers: | 5 | 5 | 5 |
Out Swing-Min: | 5 V | - | 5 V |
Height: | 2mm | 1.75mm | 2mm |
Length: | 10.2mm | 10.2mm | 10.2mm |
Width: | 5.3mm | 5.3mm | 5.3mm |
Thickness: | 1.95mm | - | 1.95mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Max Operating Temperature: | - | 70°C | - |
Min Operating Temperature: | - | 0°C | - |
Time@Peak Reflow Temperature-Max (s): | - | 40 | - |
Temperature Grade: | - | COMMERCIAL | - |
Interface: | - | RS-232 | - |
Max Supply Voltage: | - | 5.5V | - |
Min Supply Voltage: | - | 3V | - |
Operating Supply Current: | - | 1mA | - |
Driver Number of Bits: | - | 3 | - |
Number of Transmitters: | - | 3 | - |
REACH SVHC: | - | Unknown | No SVHC |

MAX3243CDBG4
(In Stock: 609)
Texas InstrumentsQty
Unit Price
Ext Price
1
$3.077935
$3.08
10
$2.903712
$29.04
100
$2.739351
$273.94
500
$2.584294
$1,292.15
1000
$2.438013
$2,438.01
Minimum: 1 Multiples: 1
Unit Price: $3.077935
Ext Price: $3.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools