MAX3491AEASD alternative parts: ADM3491ARZ
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC TRANSCEIVER FULL 1/1 14SOIC | ANALOG DEVICES - ADM3491ARZ - Transceiver RS422/RS485 |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 1995 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Voltage - Supply: | 3V~3.6V | 3V~3.6V |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | MAX3491 | ADM3491 |
Interface: | RS-422, RS-485 | RS-422, RS-485 |
Data Rate: | 20Mbps | 10Mbps |
Protocol: | RS422, RS485 | RS422, RS485 |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Full | Full |
Receiver Hysteresis: | 10mV | 50mV |
Number of Drivers: | 1 | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | PRODUCTION (Last Updated: 2 weeks ago) |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Weight: | - | 338.011364mg |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | no |
Number of Terminations: | - | 14 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Number of Functions: | - | 1 |
Supply Voltage: | - | 3.3V |
Pin Count: | - | 14 |
Operating Supply Voltage: | - | 3.3V |
Operating Supply Current: | - | 1μA |
Nominal Supply Current: | - | 2.2mA |
Max Supply Current: | - | 2.2mA |
Logic Function: | - | Receiver, Transceiver |
Differential Output: | - | YES |
Input Characteristics: | - | DIFFERENTIAL SCHMITT TRIGGER |
Driver Number of Bits: | - | 1 |
ESD Protection: | - | No |
Simplex/Duplex: | - | Full Duplex |
Number of Receivers: | - | 1 |
Out Swing-Min: | - | 2 V |
Height: | - | 1.5mm |
Length: | - | 8.75mm |
Width: | - | 4mm |
Lead Free: | - | Contains Lead |

MAX3491AEASD
(In Stock: 5065)
Maxim IntegratedQty
Unit Price
Ext Price
1
$10.701028
$10.70
10
$10.095309
$100.95
100
$9.523877
$952.39
500
$8.984789
$4,492.39
1000
$8.476216
$8,476.22
Minimum: 1 Multiples: 1
Unit Price: $10.701028
Ext Price: $10.70
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity