MAX706ARESA alternative parts: MAX706RESA T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR MPU 8-SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR
WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR
Max Power Dissipation:
470mW
470.6mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Base Part Number:
MAX706
MAX706
Output:
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Pin Count:
8
8
Power Supplies:
3.3/5V
3.3/5V
Number of Channels:
1
3
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.2V
1.2V
Operating Supply Current:
135μA
135μA
Adjustable Threshold:
NO
NO
Reset:
Active Low
Active Low
Voltage - Threshold:
2.63V
2.63V
Number of Voltages Monitored:
1
1
Reset Timeout:
140ms Minimum
140ms Minimum
Supply Current-Max (Isup):
0.5mA
0.5mA
Min Reset Threshold Voltage:
2.55V
2.55V
Max Reset Threshold Voltage:
2.7V
2.7V
Undervoltage Threshold:
2.55V
2.55V
Overvoltage Threshold:
2.7V
2.7V
Length:
4.9mm
4.9mm
Width:
3.9mm
3.9mm
REACH SVHC:
Unknown
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
MAX706ARESA

MAX706ARESA

(In Stock: 11)

Maxim Integrated

Qty

Unit Price

Ext Price

  • 1

    $9.622657

    $9.62

  • 10

    $9.077978

    $90.78

  • 100

    $8.564130

    $856.41

  • 500

    $8.079368

    $4,039.68

  • 1000

    $7.622045

    $7,622.04

Minimum: 1 Multiples: 1

Unit Price: $9.622657

Ext Price: $9.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity