MAX9647AUK T alternative parts: LMV331IDBVRG4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Single 5.5V 5-Pin SOT-23 T/R | IC GP LV COMPARATOR SOT-23-5 |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Package / Case: | SOT-23-5 | SC-74A, SOT-753 |
Mount: | Surface Mount | Surface Mount |
Contact Plating: | Tin | - |
Number of Pins: | 5 | 5 |
Number of Elements: | 1 | 1 |
Published: | 2013 | - |
Packaging: | Strip | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Max Power Dissipation: | 571mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.7V | 5V |
Pin Count: | 5 | 5 |
Temperature Grade: | AUTOMOTIVE | - |
Number of Channels: | 4 | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 2.7V | - |
Output Current: | 35mA | 84mA |
Propagation Delay: | 110 ns | 600 ns |
Quiescent Current: | 120μA | 150μA |
Response Time: | 115 ns | 600 ns |
Common Mode Rejection Ratio: | 90 dB | - |
Input Offset Voltage (Vos): | 7mV | 7mV |
Voltage Gain: | 113.98dB | 93.98dB |
Input Bias Current: | 250nA | 250nA |
Length: | 2.9mm | 2.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Mounting Type: | - | Surface Mount |
Weight: | - | 15.790684mg |
Operating Temperature: | - | -40°C~85°C |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | - | TR |
Peak Reflow Temperature (Cel): | - | 260 |
Base Part Number: | - | LMV331 |
Output Type: | - | Open Collector |
Operating Supply Voltage: | - | 5V |
Nominal Supply Current: | - | 120μA |
Max Supply Current: | - | 120μA |
Voltage - Supply, Single/Dual (±): | - | 2.7V~5.5V |
Output Current per Channel: | - | 10mA |
Max Input Current: | - | 250nA |
Current - Quiescent (Max): | - | 150μA |
Voltage - Input Offset (Max): | - | 7mV @ 5V |
Current - Input Bias (Max): | - | 0.25μA @ 5V |
Current - Output (Typ): | - | 84mA @ 5V |
Height: | - | 1.45mm |
Width: | - | 1.6mm |
Thickness: | - | 1.2mm |
Lead Free: | - | Lead Free |

MAX9647AUK T
(In Stock: 892)
Maxim IntegratedQty
Unit Price
Ext Price
1
$1.414821
$1.41
10
$1.334737
$13.35
100
$1.259186
$125.92
500
$1.187911
$593.96
1000
$1.120671
$1,120.67
Minimum: 1 Multiples: 1
Unit Price: $1.414821
Ext Price: $1.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools