MBR7030WTG alternative parts: MBR60L45WTG, MBR40H100WTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ARRAY SCHOTTKY 30V TO247
DIODE ARRAY SCHOTTKY 45V TO247
Schottky Diodes & Rectifiers 40A 100V H-SER SCHOTTKY
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
2 Weeks
2 Weeks
4 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
TO-247-3
TO-247-3
TO-247-3
Surface Mount:
NO
NO
NO
Number of Pins:
3
3
3
Diode Element Material:
SILICON
SILICON
SILICON
Number of Elements:
2
2
2
Packaging:
Tube
Tube
Tube
Series:
SWITCHMODE™
SWITCHMODE™
SWITCHMODE™
Published:
2010
2007
2005
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
3
ECCN Code:
EAR99
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Tin (Sn)
Max Operating Temperature:
175°C
175°C
175°C
Min Operating Temperature:
-55°C
-65°C
-
Applications:
POWER
EFFICIENCY
EFFICIENCY
HTS Code:
8541.10.00.80
8541.10.00.80
8541.10.00.80
Voltage - Rated DC:
30V
-
100V
Terminal Position:
SINGLE
SINGLE
SINGLE
Peak Reflow Temperature (Cel):
260
260
260
Current Rating:
70A
-
40A
Time@Peak Reflow Temperature-Max (s):
40
40
40
Pin Count:
3
3
3
Element Configuration:
Common Cathode
Common Cathode
Common Cathode
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Schottky
Current - Reverse Leakage @ Vr:
5mA @ 30V
1.2mA @ 45V
10μA @ 100V
Voltage - Forward (Vf) (Max) @ If:
550mV @ 35A
550mV @ 30A
800mV @ 20A
Forward Current:
70A
30A
20A
Max Reverse Leakage Current:
5mA
275nA
10μA
Operating Temperature - Junction:
-55°C~175°C
-65°C~175°C
175°C Max
Max Surge Current:
500A
200A
200A
Forward Voltage:
720mV
550mV
900mV
Max Reverse Voltage (DC):
30V
45V
100V
Average Rectified Current:
35A
30A
20A
Number of Phases:
1
1
1
Peak Reverse Current:
500μA
1.2mA
10μA
Max Repetitive Reverse Voltage (Vrrm):
30V
45V
100V
JEDEC-95 Code:
TO-247AC
TO-247AB
TO-247AC
Peak Non-Repetitive Surge Current:
500A
200A
200A
Diode Configuration:
1 Pair Common Cathode
1 Pair Common Cathode
1 Pair Common Cathode
Max Forward Surge Current (Ifsm):
500A
200A
200A
Height:
20.32mm
-
20.32mm
Length:
16.26mm
-
16.26mm
Width:
5.3mm
-
5.3mm
REACH SVHC:
No SVHC
-
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Additional Feature:
-
LOW POWER LOSS
LOW POWER LOSS
Termination:
-
-
Through Hole
MBR7030WTG

MBR7030WTG

(In Stock: 36688)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $15.684249

    $15.68

  • 10

    $14.796461

    $147.96

  • 100

    $13.958926

    $1,395.89

  • 500

    $13.168798

    $6,584.40

  • 1000

    $12.423394

    $12,423.39

Minimum: 1 Multiples: 1

Unit Price: $15.684249

Ext Price: $15.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity