MC102821254JE alternative parts: MC101821004FE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 1.25M OHM 5% 1.5W 5025 | RES 1M OHM 1% 3/4W |
Factory Lead Time: | 12 Weeks | - |
Mount: | Surface Mount | - |
Package / Case: | Nonstandard | SMD, J-Bend |
Terminal Shape: | ONE SURFACE | - |
Voltage Rated: | 5kV | - |
Operating Temperature: | -55°C~180°C | -55°C ~ 180°C |
Packaging: | Bulk | - |
Series: | Macrochip | MC |
Published: | 2008 | - |
Size / Dimension: | 0.500Lx0.250W 12.70mmx6.35mm | 0.250" L x 0.250" W (6.35mm x 6.35mm) |
Tolerance: | ±5% | ±1% |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | Yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 1.25MOhm | 1 MOhms |
Terminal Finish: | Silver/Palladium (Ag/Pd) | - |
Composition: | Thick Film | Thick Film |
Additional Feature: | NON-INDUCTIVE, PRECISION | - |
Power Rating: | 1.5W | - |
Voltage - Rated DC: | 5kV | - |
Packing Method: | TR | - |
Max Power Dissipation: | 1.5W | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | 0.75 W |
Case Code (Imperial): | 5025 | - |
Features: | High Voltage, Non-Inductive | High Voltage, Non-Inductive |
Height: | 889μm | - |
Height Seated (Max): | 0.142 3.60mm | 0.142" (3.60mm) |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | - |
Number of Terminals: | - | 2 |
Mfr: | - | Ohmite |
Package: | - | Bulk |
Product Status: | - | Active |
Package Style: | - | SMT |
Operating Temperature-Min: | - | -55 °C |
Operating Temperature-Max: | - | 180 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | MC101821004FE |
Manufacturer: | - | Ohmite Mfg Co |
Package Height: | - | 0.76 mm |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | OHMITE MANUFACTURING CO |
Package Length: | - | 6.35 mm |
Risk Rank: | - | 5.48 |
Package Width: | - | 6.35 mm |
Manufacturer Series: | - | MC |
Power (Watts): | - | 0.75W, 3/4W |
Subcategory: | - | Fixed Resistors |
Technology: | - | METAL GLAZE/THICK FILM |
Construction: | - | Chip |
Reach Compliance Code: | - | unknown |
Working Voltage: | - | 2000 V |
Failure Rate: | - | - |
Size Code: | - | 2525 |
Ratings: | - | - |

MC102821254JE
(In Stock: 28)
OhmiteQty
Unit Price
Ext Price
1
$2.956710
$2.96
10
$2.789349
$27.89
100
$2.631462
$263.15
500
$2.482511
$1,241.26
1000
$2.341992
$2,341.99
Minimum: 1 Multiples: 1
Unit Price: $2.956710
Ext Price: $2.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity