MC18FD471G-F alternative parts: MC18FA471G-TF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP MICA 470PF 2% 500V 1812 | CAP MICA 470PF 2% 100V 1812 |
Factory Lead Time: | 14 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 1812 (4532 Metric) | 1812 (4532 Metric) |
Dielectric Material: | Mica | Mica |
Weight: | 26.988746mg | 26.988746mg |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | MC | MC |
Published: | 2013 | 2013 |
Size / Dimension: | 0.177Lx0.126W 4.50mmx3.20mm | 0.177Lx0.126W 4.50mmx3.20mm |
Tolerance: | ±2% | ±2% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 25 ppm/°C | 25 ppm/°C |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8532.29.00.20 | 8532.29.00.20 |
Capacitance: | 470pF | 470pF |
Voltage - Rated DC: | 500V | 100V |
Reach Compliance Code: | unknown | unknown |
Case Code (Metric): | 4532 | 4532 |
Case Code (Imperial): | 1812 | 1812 |
Multilayer: | Yes | Yes |
Dissipation Factor: | 0.1 % | 0.1 % |
Features: | RF, High Q, Low Loss | RF, High Q, Low Loss |
Height: | 2mm | 2mm |
Height Seated (Max): | 0.079 2.00mm | 0.079 2.00mm |
Length: | 4.5mm | 4.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Packing Method: | - | TR |

MC18FD471G-F
(In Stock: 40)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$6.896216
$6.90
10
$6.505864
$65.06
100
$6.137608
$613.76
500
$5.790196
$2,895.10
1000
$5.462449
$5,462.45
Minimum: 1 Multiples: 1
Unit Price: $6.896216
Ext Price: $6.90
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity