MC33275DT-2.5RKG alternative parts: LM317MDTG, LM317MBDTG
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC REG LDO 2.5V 0.3A DPAK | ON SEMICONDUCTOR - LM317MDTG - ADJUSTABLE LDO VOLTAGE REGULATOR | IC REG LINEAR POS ADJ 500MA DPAK |
Factory Lead Time: | 4 Weeks | 11 Weeks | 11 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 2 days ago) |
Package / Case: | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Number of Pins: | 3 | 3 | 3 |
Packaging: | Tape & Reel (TR) | Tube | Tube |
Operating Temperature: | -40°C~125°C | 0°C~125°C TJ | -40°C~125°C TJ |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) | - |
Packing Method: | TAPE AND REEL | RAIL | RAIL |
Terminal Position: | SINGLE | SINGLE | SINGLE |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 2.29mm | 2.29mm | 2.29mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 | 40 |
Base Part Number: | MC33275 | LM317M | LM317M |
Pin Count: | 3 | 3 | 3 |
Number of Outputs: | 1 | 1 | 1 |
Voltage - Input (Max): | 13V | 40V | 40V |
Output Voltage: | 2.5V | 37V | 37V |
Output Type: | Fixed | Adjustable | Adjustable |
Max Output Current: | 300mA | 250mA | 250mA |
Output Configuration: | Positive | Positive | Positive |
Quiescent Current: | 1.5mA | - | - |
Accuracy: | 1 % | 4 % | 4 % |
Output Voltage 1: | 2.5V | - | - |
Number of Regulators: | 1 | 1 | 1 |
Min Input Voltage: | 3.5V | 4.2V | 4.2V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 200μA | 10mA | 10mA |
Voltage Dropout (Max): | 0.5V @ 300mA | - | - |
Halogen Free: | Halogen Free | Halogen Free | Halogen Free |
PSRR: | 75dB (120Hz) | 80dB ~ 65dB (120Hz) | 80dB ~ 65dB (120Hz) |
Dropout Voltage: | 260mV | 2.1V | 2.1V |
Dropout Voltage1-Nom: | 0.26V | 3V | 3V |
Min Output Voltage: | 2.5V | 1.2V | 1.2V |
Voltage Tolerance-Max: | 2% | - | - |
Input Bias Current: | 1.1mA | - | - |
Output Voltage Accuracy: | 1 % | 4 % | 4 % |
Height: | 2.38mm | 2.51mm | 2.38mm |
Length: | 6.73mm | 6.73mm | 6.73mm |
Width: | 6.22mm | 6.22mm | 6.22mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Published: | - | 2008 | 2006 |
Current Rating: | - | 500mA | - |
JESD-30 Code: | - | R-PSSO-G2 | R-PSSO-G2 |
Max Supply Voltage: | - | 40V | - |
Min Supply Voltage: | - | 3.1V | - |
Max Output Voltage: | - | 37V | 37V |
Reference Voltage: | - | 1.3V | 1.3V |
Power Supply Rejection Ratio (PSRR): | - | 80dB | 80dB |
Max Junction Temperature (Tj): | - | 125°C | - |
REACH SVHC: | - | No SVHC | No SVHC |
Contact Plating: | - | - | Tin |
Operating Supply Voltage: | - | - | 40V |

MC33275DT-2.5RKG
(In Stock: 1000)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.802204
$0.80
10
$0.756796
$7.57
100
$0.713959
$71.40
500
$0.673546
$336.77
1000
$0.635421
$635.42
Minimum: 1 Multiples: 1
Unit Price: $0.802204
Ext Price: $0.80
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity