MC74HC1GU04DFT2G alternative parts: MC74HC1G02DFT2
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC INVERTER UNBUFF SGL SOT-353 | IC GATE NOR 1CH 2-INP SC88A |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 4 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Number of Pins: | 5 | 70 |
Logic Level-High: | 1.7V ~ 4.8V | 1.5V ~ 4.2V |
Logic Level-Low: | 0.3V ~ 1.2V | 0.5V ~ 1.8V |
Number of Elements: | 1 | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74HC |
Published: | 2011 | 2011 |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
Packing Method: | TR | TAPE AND REEL |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3V |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | 74HC1GU04 | 74HC1G02 |
Pin Count: | 5 | 5 |
Supply Voltage-Max (Vsup): | 6V | 6V |
Power Supplies: | 2/6V | - |
Supply Voltage-Min (Vsup): | 2V | 2V |
Propagation Delay: | 17 ns | 17 ns |
Quiescent Current: | 1μA | 1μA |
Turn On Delay Time: | 17 ns | 155 ns |
Family: | HC/UH | HC/UH |
Halogen Free: | Halogen Free | - |
Logic Type: | Inverter | NOR Gate |
Max I(ol): | 0.002 A | - |
Max Propagation Delay @ V, Max CL: | 17ns @ 6V, 50pF | 17ns @ 6V, 50pF |
Schmitt Trigger: | NO | NO |
Power Supply Current-Max (ICC): | 0.04mA | - |
Length: | 2mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Terminal Pitch: | - | 0.65mm |
Reach Compliance Code: | - | not_compliant |
JESD-30 Code: | - | R-PDSO-G5 |
Qualification Status: | - | Not Qualified |
Load Capacitance: | - | 50pF |
Logic Function: | - | NOR |
Number of Inputs: | - | 2 |
Number of Gates: | - | 1 |
Prop. Delay@Nom-Sup: | - | 35 ns |

MC74HC1GU04DFT2G
(In Stock: 7500)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.080778
$0.08
500
$0.059396
$29.70
1000
$0.049496
$49.50
2000
$0.045409
$90.82
5000
$0.042439
$212.20
10000
$0.039478
$394.78
15000
$0.038180
$572.70
50000
$0.037542
$1,877.10
Minimum: 1 Multiples: 1
Unit Price: $0.080778
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity