MC79L12ACD alternative parts: UA78L05ACD, UA78L12ACD
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | TEXAS INSTRUMENTS - MC79L12ACD . - IC | TEXAS INSTRUMENTS - UA78L05ACD - Linear Voltage Regulator | TEXAS INSTRUMENTS UA78L12ACDLinear Voltage Regulator |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - | - |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 | 8 |
Weight: | 72.603129mg | 72.603129mg | 72.603129mg |
Operating Temperature: | 0°C~125°C | 0°C~125°C | 0°C~125°C |
Packaging: | Tube | Tube | Tube |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 | 8 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 1 | 1 | 1 |
Base Part Number: | 79L12 | UA78L05 | UA78L12 |
Pin Count: | 8 | 8 | 8 |
Number of Outputs: | 1 | 1 | 1 |
Voltage - Input (Max): | -27V | 20V | 27V |
Output Voltage: | -12V | 5V | 12V |
Output Type: | Fixed | Fixed | Fixed |
Max Output Current: | 100mA | 100mA | 100mA |
Output Configuration: | Negative | Positive | Positive |
Quiescent Current: | 6.5mA | 6mA | 6mA |
Accuracy: | 5 % | 5 % | 5 % |
Max Output Voltage: | -12V | 5V | 12V |
Output Voltage 1: | 12V | 5V | 12V |
Min Input Voltage: | -35V | 7V | 14.5V |
Protection Features: | Over Temperature, Short Circuit | Over Current, Over Temperature, Reverse Polarity, Short Circuit | Over Current, Over Temperature, Reverse Polarity, Short Circuit |
Voltage Dropout (Max): | 1.7V @ 40mA | 1.7V @ 40mA | 1.7V @ 40mA |
PSRR: | 42dB (120Hz) | 49dB (120Hz) | 42dB (120Hz) |
Dropout Voltage: | 1.7V | 2V | 2.5V |
Dropout Voltage1-Nom: | 1.7V | 1.7V | 1.7V |
Min Output Voltage: | -12V | 5V | 12V |
Power Supply Rejection Ratio (PSRR): | 42dB | 49dB | 42dB |
Voltage Tolerance-Max: | 5% | - | 5% |
Nominal Output Voltage: | -12V | 5V | 12V |
Output Voltage Accuracy: | 5 % | 5 % | 5 % |
Height: | 1.75mm | 1.75mm | 1.75mm |
Length: | 4.9mm | 4.9mm | 4.9mm |
Width: | 3.91mm | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Contact Plating: | - | Gold | - |
Surface Mount: | - | YES | YES |
Current Rating: | - | 100mA | - |
Voltage: | - | 5V | - |
Max Supply Voltage: | - | 20V | - |
Min Supply Voltage: | - | 7V | - |

MC79L12ACD
(In Stock: 75)
Texas InstrumentsQty
Unit Price
Ext Price
1
$1.306256
$1.31
10
$1.232317
$12.32
100
$1.162563
$116.26
500
$1.096758
$548.38
1000
$1.034677
$1,034.68
Minimum: 1 Multiples: 1
Unit Price: $1.306256
Ext Price: $1.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity