MCP1702-3002E/TO alternative parts: MCP1703T-3302E/DB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 3V 250MA TO92-3 | IC REG LIN 3.3V 250MA SOT223-3 |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-261-4, TO-261AA |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2006 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Terminal Position: | SINGLE | DUAL |
Base Part Number: | MCP1702 | MCP1703 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 13.2V | 16V |
Output Voltage: | 3V | 3.3V |
Output Type: | Fixed | Fixed |
Max Output Current: | 250mA | 200mA |
Output Configuration: | Positive | Positive |
Power Dissipation: | 644mW | - |
Quiescent Current: | 5μA | 5μA |
Accuracy: | 2 % | 2 % |
Output Voltage 1: | 3V | 3.3V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.7V | 2.7V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
Voltage Dropout (Max): | 0.975V @ 250mA | 0.725V @ 250mA |
PSRR: | 44dB (100Hz) | 44dB (100Hz) |
Dropout Voltage: | 625mV | 525mV |
Dropout Voltage1-Nom: | 0.25V | 0.525V |
Min Output Voltage: | 3V | 3.3V |
Voltage Tolerance-Max: | 3% | 3% |
Nominal Output Voltage: | 3V | - |
Input Bias Current: | 2μA | 2μA |
Output Voltage Accuracy: | 2 % | - |
Height: | 4.62mm | 1.7mm |
Length: | 4.71mm | 6.7mm |
Width: | 3.62mm | 3.7mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ECCN Code: | - | EAR99 |
Power Rating: | - | 1.35W |
Packing Method: | - | TAPE AND REEL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 4 |

MCP1702-3002E/TO
(In Stock: 4838)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.544781
$0.54
10
$0.513944
$5.14
100
$0.484853
$48.49
500
$0.457409
$228.70
1000
$0.431518
$431.52
Minimum: 1 Multiples: 1
Unit Price: $0.544781
Ext Price: $0.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools