MCP1702-3002E/TO alternative parts: MCP1700T-3002E/TT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3V 250MA TO92-3
IC REG LINEAR 3V 250MA SOT23-3
Factory Lead Time:
10 Weeks
5 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
Published:
2006
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Terminal Finish:
Matte Tin (Sn) - annealed
-
Terminal Position:
SINGLE
DUAL
Base Part Number:
MCP1702
MCP1700
Number of Outputs:
1
1
Voltage - Input (Max):
13.2V
-
Output Voltage:
3V
3V
Output Type:
Fixed
Fixed
Max Output Current:
250mA
250mA
Output Configuration:
Positive
Positive
Power Dissipation:
644mW
-
Quiescent Current:
5μA
4μA
Accuracy:
2 %
2 %
Output Voltage 1:
3V
3V
Number of Regulators:
1
1
Min Input Voltage:
2.7V
2.3V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
0.975V @ 250mA
0.35V @ 250mA
PSRR:
44dB (100Hz)
44dB (100Hz)
Dropout Voltage:
625mV
178mV
Dropout Voltage1-Nom:
0.25V
0.178V
Min Output Voltage:
3V
3V
Voltage Tolerance-Max:
3%
3%
Nominal Output Voltage:
3V
3V
Input Bias Current:
2μA
1.6μA
Output Voltage Accuracy:
2 %
2 %
Height:
4.62mm
950μm
Length:
4.71mm
2.9mm
Width:
3.62mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Packing Method:
-
TAPE AND REEL
Max Power Dissipation:
-
369.6mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Max Supply Voltage:
-
6V
Min Supply Voltage:
-
2.3V
Nominal Supply Current:
-
4μA
Max Output Voltage:
-
3V
MCP1702-3002E/TO

MCP1702-3002E/TO

(In Stock: 4838)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.544781

    $0.54

  • 10

    $0.513944

    $5.14

  • 100

    $0.484853

    $48.49

  • 500

    $0.457409

    $228.70

  • 1000

    $0.431518

    $431.52

Minimum: 1 Multiples: 1

Unit Price: $0.544781

Ext Price: $0.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity