MCP1725-2502E/MC alternative parts: MCP1703T-3302E/MB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 500MA 8DFN
IC REG LINEAR 3.3V 250MA SOT89-3
Factory Lead Time:
7 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
TO-243AA
Number of Pins:
8
3
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2008
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
SINGLE
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP1725
MCP1703
Pin Count:
8
3
Number of Outputs:
1
1
Voltage - Input (Max):
6V
16V
Output Voltage:
2.5V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
500mA
250mA
Nominal Supply Current:
120μA
5μA
Output Configuration:
Positive
Positive
Quiescent Current:
220μA
5μA
Control Features:
Enable, Power Good
-
Accuracy:
2 %
2 %
Output Voltage 1:
2.5V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
2.3V
2.7V
Protection Features:
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current, Over Temperature, Short Circuit
Voltage Dropout (Max):
0.35V @ 500mA
0.725V @ 250mA
PSRR:
60dB (100Hz)
44dB (100Hz)
Dropout Voltage:
210mV
525mV
Dropout Voltage1-Nom:
0.21V
0.525V
Voltage Tolerance-Max:
2%
3%
Nominal Output Voltage:
2.5V
3.3V
Input Bias Current:
120μA
2μA
Height:
950μm
1.6002mm
Length:
2mm
4.5974mm
Width:
3mm
2.5908mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
FLAT
Min Output Voltage:
-
3.3V
Output Voltage Accuracy:
-
2 %
MCP1725-2502E/MC

MCP1725-2502E/MC

(In Stock: 243)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.511141

    $0.51

  • 10

    $0.482208

    $4.82

  • 100

    $0.454914

    $45.49

  • 500

    $0.429164

    $214.58

  • 1000

    $0.404872

    $404.87

Minimum: 1 Multiples: 1

Unit Price: $0.511141

Ext Price: $0.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity