MCP23008-E/P alternative parts: MCP23017T-E/SO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23008-E/P - I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP
IC I/O EXPANDER I2C 16B 28SOIC
Factory Lead Time:
1 Weeks
12 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
18-DIP (0.300, 7.62mm)
28-SOIC (0.295, 7.50mm Width)
Number of Pins:
18
28
Number of I/Os:
8
16
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
250
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
MCP23008
MCP23017
Pin Count:
18
28
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
Push-Pull
Power Supplies:
5V
5V
Number of Channels:
1
1
Interface:
I2C
I2C
Number of Ports:
1
2
Nominal Supply Current:
1mA
1mA
Power Dissipation:
700mW
-
Output Current:
25mA
-
Number of Bits:
8
16
Clock Frequency:
1.7MHz
1.7MHz
Interrupt Output:
Yes
Yes
Features:
POR
POR
Height Seated (Max):
5.334mm
2.65mm
Width:
7.62mm
7.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Operating Supply Voltage:
-
5.5V
Current - Output Source/Sink:
-
25mA
MCP23008-E/P

MCP23008-E/P

(In Stock: 500)

Microchip Technology