MCP23008-E/P alternative parts: MCP23S17T-E/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23008-E/P - I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP | IC I/O EXPANDER SPI 16B 28SSOP |
Factory Lead Time: | 1 Weeks | 12 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 18-DIP (0.300, 7.62mm) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 18 | 28 |
Number of I/Os: | 8 | 16 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2003 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | MCP23008 | MCP23S17 |
Pin Count: | 18 | 28 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | Push-Pull |
Power Supplies: | 5V | 5V |
Number of Channels: | 1 | 1 |
Interface: | I2C | SPI |
Number of Ports: | 1 | 2 |
Nominal Supply Current: | 1mA | 1mA |
Power Dissipation: | 700mW | 700mW |
Output Current: | 25mA | 25mA |
Number of Bits: | 8 | 16 |
Clock Frequency: | 1.7MHz | 10MHz |
Interrupt Output: | Yes | Yes |
Features: | POR | - |
Height Seated (Max): | 5.334mm | 2mm |
Width: | 7.62mm | 5.3mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Terminal Form: | - | GULL WING |
uPs/uCs/Peripheral ICs Type: | - | PARALLEL IO PORT, GENERAL PURPOSE |

MCP23008-E/P
(In Stock: 500)
Microchip TechnologyUnited States