MCP2561FD-E/MF alternative parts: MCP2551-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP MCP2561FD-E/MF. CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8 | MICROCHIP - MCP2551-I/P - IC, CAN TRANSCEIVER, DIP8, 2551 |
Factory Lead Time: | 12 Weeks | 22 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 8-VDFN Exposed Pad | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 37.393021mg | - |
Usage Level: | Automotive grade | Industrial grade |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2014 | 2007 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MCP2561 | MCP2551 |
Interface: | CAN | CAN, Serial |
Operating Supply Current: | 70mA | - |
Max Supply Current: | 70mA | 75mA |
Data Rate: | 8Mbps | 1 Mbps |
Protocol: | CANbus | CANbus |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Receiver Hysteresis: | 200mV | 200mV |
Number of Receivers: | 1 | - |
Height: | 950μm | 3.3mm |
Length: | 3mm | 9.27mm |
Width: | 3mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 75mA |
Slew Rate: | - | 8.5 V/μs |
Duplex: | - | Half |
Number of Transceivers: | - | 1 |
Number of Receive Buffers: | - | 1 |
Radiation Hardening: | - | No |

MCP2561FD-E/MF
(In Stock: 75)
Microchip TechnologyUnited States