MCP2561FD-E/MF alternative parts: MCP2551-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP MCP2561FD-E/MF. CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8
MICROCHIP - MCP2551-I/P - IC, CAN TRANSCEIVER, DIP8, 2551
Factory Lead Time:
12 Weeks
22 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-VDFN Exposed Pad
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
37.393021mg
-
Usage Level:
Automotive grade
Industrial grade
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2014
2007
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MCP2561
MCP2551
Interface:
CAN
CAN, Serial
Operating Supply Current:
70mA
-
Max Supply Current:
70mA
75mA
Data Rate:
8Mbps
1 Mbps
Protocol:
CANbus
CANbus
Number of Drivers/Receivers:
1/1
1/1
Receiver Hysteresis:
200mV
200mV
Number of Receivers:
1
-
Height:
950μm
3.3mm
Length:
3mm
9.27mm
Width:
3mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Pin Count:
-
8
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Nominal Supply Current:
-
75mA
Slew Rate:
-
8.5 V/μs
Duplex:
-
Half
Number of Transceivers:
-
1
Number of Receive Buffers:
-
1
Radiation Hardening:
-
No
MCP2561FD-E/MF

MCP2561FD-E/MF

(In Stock: 75)

Microchip Technology