MCP2561FD-E/MF alternative parts: MCP2562FD-H/MF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP MCP2561FD-E/MF. CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8
CAN 8Mbps Normal/Standby 5.5V 8-Pin DFN Tube
Factory Lead Time:
12 Weeks
15 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VDFN Exposed Pad
8-VDFN Exposed Pad
Number of Pins:
8
8
Weight:
37.393021mg
37.393021mg
Usage Level:
Automotive grade
Automotive grade
Operating Temperature:
-40°C~125°C
-40°C~150°C
Packaging:
Tube
Tube
Published:
2014
2014
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP2561
MCP2562
Interface:
CAN
-
Operating Supply Current:
70mA
70mA
Max Supply Current:
70mA
-
Data Rate:
8Mbps
8Mbps
Protocol:
CANbus
CANbus
Number of Drivers/Receivers:
1/1
1/1
Receiver Hysteresis:
200mV
200mV
Number of Receivers:
1
-
Height:
950μm
-
Length:
3mm
3mm
Width:
3mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of Transceivers:
-
1
MCP2561FD-E/MF

MCP2561FD-E/MF

(In Stock: 75)

Microchip Technology