MCP3008-I/P alternative parts: MCP3426A0-E/MC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 10BIT 2.7V 8CH SPI 16DIP
IC ADC 16BIT SIGMA-DELTA 8DFN
Factory Lead Time:
6 Weeks
15 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
8-VFDFN Exposed Pad
Number of Pins:
16
8
Weight:
4.535924g
-
Number of Elements:
1
-
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
1998
2009
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
0.5mm
Base Part Number:
MCP3008
MCP3426
Pin Count:
16
8
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Bipolar
Configuration:
MUX-S/H-ADC
MUX-PGA-ADC
Number of Channels:
8
-
Interface:
SPI, Serial
-
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
425μA
-
Number of Bits:
10
16
Input Type:
Pseudo-Differential, Single Ended
Differential
Architecture:
SAR
Sigma-Delta
Number of Inputs:
4, 8
2
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, DELTA-SIGMA
Reference Type:
External
Internal
Data Interface:
SPI
I2C
Resolution:
1.25 B
2 B
Sampling Rate:
200 ksps
15 sps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Number of Analog In Channels:
8
2
Sampling Rate (Per Second):
200k
15
Output Bit Code:
BINARY
-
Linearity Error-Max (EL):
0.0977%
-
Integral Nonlinearity (INL):
1 LSB
-
Sample and Hold / Track and Hold:
SAMPLE
-
Conversion Rate:
200 ksps
-
Ratio - S/H:ADC:
1:1
-
Analog Input Voltage-Max:
5V
-
Signal to Noise Ratio (SNR):
200 dB
-
Differential Nonlinearity:
1 LSB
-
Min Supply Voltage (DC):
2.7V
-
Height:
3.3mm
939.8μm
Length:
19.05mm
1.9812mm
Width:
6.35mm
2.9972mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Number of A/D Converters:
-
1
Output Format:
-
SERIAL
Analog Input Voltage-Min:
-
-0.3V
Features:
-
PGA
MCP3008-I/P

MCP3008-I/P

Microchip Technology