MCP3008-I/P alternative parts: MCP3201-BI/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 10BIT 2.7V 8CH SPI 16DIP
1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N Tube
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Weight:
4.535924g
-
Number of Elements:
1
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
1998
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
MCP3008
MCP3201
Pin Count:
16
8
Operating Supply Voltage:
5V
-
Polarity:
Unipolar
Unipolar
Configuration:
MUX-S/H-ADC
S/H-ADC
Number of Channels:
8
1
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
425μA
300μA
Number of Bits:
10
12
Input Type:
Pseudo-Differential, Single Ended
Pseudo-Differential
Architecture:
SAR
SAR
Number of Inputs:
4, 8
-
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, SUCCESSIVE APPROXIMATION
Reference Type:
External
External
Data Interface:
SPI
SPI
Resolution:
1.25 B
1.5 B
Sampling Rate:
200 ksps
100 ksps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Number of Analog In Channels:
8
1
Sampling Rate (Per Second):
200k
100k
Output Bit Code:
BINARY
BINARY
Linearity Error-Max (EL):
0.0977%
0.0244%
Integral Nonlinearity (INL):
1 LSB
1 LSB
Sample and Hold / Track and Hold:
SAMPLE
SAMPLE
Conversion Rate:
200 ksps
100 ksps
Ratio - S/H:ADC:
1:1
1:1
Analog Input Voltage-Max:
5V
5.6V
Signal to Noise Ratio (SNR):
200 dB
72 dB
Differential Nonlinearity:
1 LSB
-
Min Supply Voltage (DC):
2.7V
-
Height:
3.3mm
1.25mm
Length:
19.05mm
4.9mm
Width:
6.35mm
3.9mm
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
Frequency:
-
1.6MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Power Supplies:
-
5V
MCP3008-I/P

MCP3008-I/P

Microchip Technology