MCP3008-I/P alternative parts: MCP3424-E/ST

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 10BIT 2.7V 8CH SPI 16DIP
Analog to Digital Converters - ADC 18B delta-sigma ADC dual Ch 4sps
Factory Lead Time:
6 Weeks
14 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
14
Weight:
4.535924g
-
Number of Elements:
1
1
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
1998
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
0.65mm
Base Part Number:
MCP3008
MCP3424
Pin Count:
16
14
Operating Supply Voltage:
5V
-
Polarity:
Unipolar
Bipolar
Configuration:
MUX-S/H-ADC
MUX-PGA-ADC
Number of Channels:
8
4
Interface:
SPI, Serial
2-Wire, I2C, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
425μA
145μA
Number of Bits:
10
18
Input Type:
Pseudo-Differential, Single Ended
Differential
Architecture:
SAR
Sigma-Delta
Number of Inputs:
4, 8
-
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, DELTA-SIGMA
Reference Type:
External
Internal
Data Interface:
SPI
I2C
Resolution:
1.25 B
2.25 B
Sampling Rate:
200 ksps
3.75 sps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Number of Analog In Channels:
8
2
Sampling Rate (Per Second):
200k
3.75
Output Bit Code:
BINARY
2'S COMPLEMENT BINARY
Linearity Error-Max (EL):
0.0977%
0.0035%
Integral Nonlinearity (INL):
1 LSB
-
Sample and Hold / Track and Hold:
SAMPLE
-
Conversion Rate:
200 ksps
3.75 sps
Ratio - S/H:ADC:
1:1
-
Analog Input Voltage-Max:
5V
-
Signal to Noise Ratio (SNR):
200 dB
-
Differential Nonlinearity:
1 LSB
-
Min Supply Voltage (DC):
2.7V
-
Height:
3.3mm
1.0414mm
Length:
19.05mm
5.08mm
Width:
6.35mm
4.4958mm
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
40
Power Supplies:
-
3/5V
Number of A/D Converters:
-
1
Features:
-
PGA, Selectable Address
MCP3008-I/P

MCP3008-I/P

Microchip Technology