MCP3008-I/P alternative parts: MCP3426A0-E/MC
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 10BIT 2.7V 8CH SPI 16DIP | IC ADC 16BIT SIGMA-DELTA 8DFN |
Factory Lead Time: | 6 Weeks | 15 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 8-VFDFN Exposed Pad |
Number of Pins: | 16 | 8 |
Weight: | 4.535924g | - |
Number of Elements: | 1 | - |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 1998 | 2009 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 0.5mm |
Base Part Number: | MCP3008 | MCP3426 |
Pin Count: | 16 | 8 |
Operating Supply Voltage: | 5V | 5V |
Polarity: | Unipolar | Bipolar |
Configuration: | MUX-S/H-ADC | MUX-PGA-ADC |
Number of Channels: | 8 | - |
Interface: | SPI, Serial | - |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Nominal Supply Current: | 425μA | - |
Number of Bits: | 10 | 16 |
Input Type: | Pseudo-Differential, Single Ended | Differential |
Architecture: | SAR | Sigma-Delta |
Number of Inputs: | 4, 8 | 2 |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, DELTA-SIGMA |
Reference Type: | External | Internal |
Data Interface: | SPI | I2C |
Resolution: | 1.25 B | 2 B |
Sampling Rate: | 200 ksps | 15 sps |
Voltage - Supply, Analog: | 2.7V~5.5V | 2.7V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Number of Analog In Channels: | 8 | 2 |
Sampling Rate (Per Second): | 200k | 15 |
Output Bit Code: | BINARY | - |
Linearity Error-Max (EL): | 0.0977% | - |
Integral Nonlinearity (INL): | 1 LSB | - |
Sample and Hold / Track and Hold: | SAMPLE | - |
Conversion Rate: | 200 ksps | - |
Ratio - S/H:ADC: | 1:1 | - |
Analog Input Voltage-Max: | 5V | - |
Signal to Noise Ratio (SNR): | 200 dB | - |
Differential Nonlinearity: | 1 LSB | - |
Min Supply Voltage (DC): | 2.7V | - |
Height: | 3.3mm | 939.8μm |
Length: | 19.05mm | 1.9812mm |
Width: | 6.35mm | 2.9972mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of A/D Converters: | - | 1 |
Output Format: | - | SERIAL |
Analog Input Voltage-Min: | - | -0.3V |
Features: | - | PGA |

MCP3008-I/P
Microchip TechnologyUnited States