MCP4013T-202E/CH alternative parts: MCP4012T-503E/CH
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | MICROCHIP MCP4013T-202E/CH Volatile Digital Potentiometer | MICROCHIP MCP4012T-503E/CH.IC |
Factory Lead Time: | 10 Weeks | 11 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | SOT-23-6 |
Number of Pins: | 6 | 6 |
Memory Types: | Volatile | Volatile |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2006 |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 10 ppm/°C | 150 ppm/°C |
Resistance: | 2.1kOhm | 50kOhm |
Number of Positions: | 64 | 64 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP4013 | MCP4012 |
Pin Count: | 6 | 6 |
Power Supplies: | 3/5V | 3/5V |
Configuration: | Rheostat | Rheostat |
Interface: | Up/Down (U/D, CS) | Up/Down (U/D, CS) |
Nominal Supply Current: | 45μA | 45μA |
Converter Type: | DIGITAL POTENTIOMETER | DIGITAL POTENTIOMETER |
Bandwidth: | 4 kHz | 0.2 kHz |
Taper: | Linear | Linear |
Number of Taps: | 64 | 64 |
Total Resistance: | 2100Ohm | 50000Ohm |
Resistance - Wiper (Ω) (Typ): | 70 | 70 |
Resistor Terminal Voltage-Max: | 5V | 5V |
Temperature Coefficient (Typ): | 150ppm/°C | - |
Height: | 1.3mm | 1.3mm |
Length: | 3.1mm | 3.1mm |
Width: | 1.75mm | 1.75mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Circuits: | - | 1 |

MCP4013T-202E/CH
(In Stock: 258)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.517944
$1.52
10
$1.432023
$14.32
100
$1.350965
$135.10
500
$1.274495
$637.25
1000
$1.202354
$1,202.35
Minimum: 1 Multiples: 1
Unit Price: $1.517944
Ext Price: $1.52
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity